STANDOFF, ROUND FEMALE, ALU, 158.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:158.75mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes
| RAF Electronic Hardware | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1729-440-AL | 1729-440-AL | 58T7660 |
| Product Name | Female Standoffs Inch | ROUND FEMAILE STANDOFFS | Standoff, Round Female, Alu, 158.75Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Round |