RAF Electronic Hardware Female Standoffs Inch 1694-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1694-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1694-832-SS
Female Standoffs Inch 1694-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1694-832-SS
Standoffs & Spacers 1694-832-SS
Standoffs & Spacers 1/4 RD FM S/O 1-1/8 8-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 1-1/8 8-32 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 28.58Mm; Standoff Material Raf Electronic Hardware - 44Y3924 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 28.58Mm; Standoff Material Raf Electronic Hardware
44Y3924
Standoff, Round Female, Ss, 28.58Mm; Standoff Material Raf Electronic Hardware 44Y3924
STANDOFF, ROUND FEMALE, SS, 28.58MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:28.58mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, SS, 28.58MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:28.58mm; External Width:6.35mm

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1694-832-SS 1694-832-SS 44Y3924
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 28.58Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details