RS Components, Ltd. Spacers 2240387

Description
RS PRO BRF6R-8 Spacer
Request a Quote
Description
RS PRO BRF6R-8 Spacer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spacers - 2240387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spacers
2240387
Spacers 2240387
RS PRO BRF6R-8 Spacer

RS PRO BRF6R-8 Spacer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 2240387
Product Name Spacers
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1057760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Glass fibre reinforced pet
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Standoffs - 1613680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Spacers - 2652451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Standoffs - 2240457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details