Blind-threaded self-clinching standoffs install permanently into metal sheets as thin as 0.63 mm, providing flush, closed-ended mounting with no protrusion on the blind side. The BSO series is designed for steel or aluminum sheets with hardness up to HRB 80 / HB 150. The part BSO-032-16ZI corresponds to a .190-32 thread size with a length of 0.500 inches, a minimum hole size of 0.050 inches, a head diameter of 0.312 inches, and a minimum distance to edge of 0.31 inches. The standoff is made from hardened steel and has a closed-end barrel for improved structural integrity.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-032-16ZI | BSO-032-16ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |