RAF Electronic Hardware Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware 1642-440-AL-7

Description
STANDOFF, ROUND FEMALE, ALU, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:20.64mm; External Width:4.76mm; Product Range:
Description
STANDOFF, ROUND FEMALE, ALU, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:20.64mm; External Width:4.76mm; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, Alu, 20.64mm is a component made from aluminum, designed for applications requiring a round female-female standoff. It features a thread size of 4-40 in imperial measurements. The overall length of the standoff is 20.64mm, with an external width of 4.76mm. This product is suitable for use in various electronic hardware applications, providing a reliable and lightweight solution for spacing and mounting components. It is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, Alu, 20.64mm is a component made from aluminum, designed for applications requiring a round female-female standoff. It features a thread size of 4-40 in imperial measurements. The overall length of the standoff is 20.64mm, with an external width of 4.76mm. This product is suitable for use in various electronic hardware applications, providing a reliable and lightweight solution for spacing and mounting components. It is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware - 44Y3610 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware
44Y3610
Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware 44Y3610
STANDOFF, ROUND FEMALE, ALU, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:20.64mm; External Width:4.76mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:20.64mm; External Width:4.76mm; Product Range:

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1642-440-AL-7
Standoffs & Spacers 1642-440-AL-7
Standoffs & Spacers 3/16 RD FM S/O 13/16 4-40 AL CLR IRIDITE

Standoffs & Spacers 3/16 RD FM S/O 13/16 4-40 AL CLR IRIDITE

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 44Y3610 1642-440-AL-7
Product Name Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details