Keystone Electronics Corp. F-F Nylon Stand, 6-32, 7/8 L 1903F

Description
Part Number: 1903F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 1903F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 6-32, 7/8 L - 1903F - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 6-32, 7/8 L
1903F
F-F Nylon Stand, 6-32, 7/8 L 1903F
Part Number: 1903F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32

Part Number: 1903F

  • Length: .625 [15.9]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
Buy Now Datasheet
STANDOFF - 1903F - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1903F
STANDOFF 1903F
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1903F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1903F-ND
Board Spacers, Standoffs 36-1903F-ND
"Hex Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1903F
Standoffs & Spacers 1903F
Standoffs & Spacers SPACER NYLON

Standoffs & Spacers SPACER NYLON

Buy Now Datasheet
Standoff; #6-32; 0.625 in.; Nylon 6/6; 0.250 in.; Hex - 70182884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.625 in.; Nylon 6/6; 0.250 in.; Hex
70182884
Standoff; #6-32; 0.625 in.; Nylon 6/6; 0.250 in.; Hex 70182884
Hex Threaded Standoffs

Hex Threaded Standoffs

Supplier's Site
Spacer/standoff, Nylon, 6.4Mm X 15.8Mm; Standoff Material Keystone - 62W4952 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 15.8Mm; Standoff Material Keystone
62W4952
Spacer/standoff, Nylon, 6.4Mm X 15.8Mm; Standoff Material Keystone 62W4952
SPACER/STANDOFF, NYLON, 6.4MM X 15.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 15.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1903F 1903F 36-1903F-ND 1903F 70182884 62W4952
Product Name F-F Nylon Stand, 6-32, 7/8 L STANDOFF Board Spacers, Standoffs Standoffs & Spacers Standoff; #6-32; 0.625 in.; Nylon 6/6; 0.250 in.; Hex Spacer/standoff, Nylon, 6.4Mm X 15.8Mm; Standoff Material Keystone
Type & Shape Female Standoff; Round; Hex Standoff Standoff; Hex Standoff Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers