RAF Electronic Hardware Spacers Inch 1186-8-AL

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1186-8-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1186-8-AL
Spacers Inch 1186-8-AL
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1259-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1259-ND
Board Spacers, Standoffs 1772-1259-ND
"Round Spacer Unthreaded Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1186-8-AL
Standoffs & Spacers 1186-8-AL
Standoffs & Spacers AL 1/4in 3/8in Spacer

Standoffs & Spacers AL 1/4in 3/8in Spacer

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1186-8-AL 1772-1259-ND 1186-8-AL
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-440-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details