RAF Electronic Hardware Spacers Inch 1126-4-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1126-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1126-4-N
Spacers Inch 1126-4-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3612-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3612-ND
Board Spacers, Standoffs 1772-3612-ND
"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1126-4-N
Standoffs & Spacers 1126-4-N
Standoffs & Spacers 3/8 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 3/8 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Nylon, 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware - 27T8559 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware
27T8559
Spacer, Nylon, 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware 27T8559
SPACER, NYLON, 6.35MM X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:9.525mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:9.525mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1126-4-N 1772-3612-ND 1126-4-N 27T8559
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Nylon, 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details