Spacer, round, aluminum iridite clear, 3/8 inch length, 1/4 in OD, #4 clear hole
SPACER ALUMINIUM 6.35Mm x 9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:9.525mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 3/8 LNGTH 0.115 ID SCRW SZ 4 RND SPACER
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 70006318 | 27T8558 | 1126-4-AL-7 |
| Product Name | Spacer, round, aluminum iridite clear, 3/8 inch length, 1/4 in OD, #4 clear hole | Spacer Aluminium 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer; Round | Round | Standoff |