RAF Electronic Hardware Spacers Inch 1125-8-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1125-8-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1125-8-N
Spacers Inch 1125-8-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1716-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1716-ND
Board Spacers, Standoffs 1772-1716-ND
"Round Spacer Unthreaded Nylon 0.313"" (7.95mm) 5/16"""

"Round Spacer Unthreaded Nylon 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Spacer, Nylon, 6.35Mm X 7.95Mm; Spacer Type Raf Electronic Hardware - 27T8556 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 7.95Mm; Spacer Type Raf Electronic Hardware
27T8556
Spacer, Nylon, 6.35Mm X 7.95Mm; Spacer Type Raf Electronic Hardware 27T8556
SPACER, NYLON, 6.35MM X 7.95MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:7.95mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 7.95MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:7.95mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1125-8-N
Standoffs & Spacers 1125-8-N
Standoffs & Spacers 5/16 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 5/16 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1125-8-N 1772-1716-ND 27T8556 1125-8-N
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Nylon, 6.35Mm X 7.95Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Stainless Steel Standoffs - BSO4-440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details