RAF Electronic Hardware Spacers Inch 1109-4-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1109-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1109-4-SS
Spacers Inch 1109-4-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3440-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3440-ND
Board Spacers, Standoffs 1772-3440-ND
"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1109-4-SS
Standoffs & Spacers 1109-4-SS
Standoffs & Spacers 1/4 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Standoffs & Spacers 1/4 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Buy Now Datasheet
Spacer, Ss, 4.776Mm X 6.35Mm; Spacer Type Raf Electronic Hardware - 27T8497 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 4.776Mm X 6.35Mm; Spacer Type Raf Electronic Hardware
27T8497
Spacer, Ss, 4.776Mm X 6.35Mm; Spacer Type Raf Electronic Hardware 27T8497
SPACER, SS, 4.776MM X 6.35MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

SPACER, SS, 4.776MM X 6.35MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1109-4-SS 1772-3440-ND 1109-4-SS 27T8497
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Ss, 4.776Mm X 6.35Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details