RAF Electronic Hardware Panel Screw Retainer StyleD 1026-187-B

Description
Panel Screw Retainer - Style D
Datasheet
Description
Panel Screw Retainer - Style D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Screw Retainer StyleD - 1026-187-B - RAF Electronic Hardware
Seymour, CT, United States
Panel Screw Retainer StyleD
1026-187-B
Panel Screw Retainer StyleD 1026-187-B
Panel Screw Retainer - Style D

Panel Screw Retainer - Style D

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1026-187-B
Product Name Panel Screw Retainer StyleD
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details