MuxLab, Inc. Audio Zone Amp, Cls D, 20Hz-20Khz, 60W; Product Range Muxlab 500216-US

Description
AUDIO ZONE AMP, CLS D, 20HZ-20KHZ, 60W; Product Range:-; Plug Type:
Datasheet
Description
AUDIO ZONE AMP, CLS D, 20HZ-20KHZ, 60W; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Zone Amp, Cls D, 20Hz-20Khz, 60W; Product Range Muxlab - 59AC8293 - Newark, An Avnet Company
Chicago, IL, United States
Audio Zone Amp, Cls D, 20Hz-20Khz, 60W; Product Range Muxlab
59AC8293
Audio Zone Amp, Cls D, 20Hz-20Khz, 60W; Product Range Muxlab 59AC8293
AUDIO ZONE AMP, CLS D, 20HZ-20KHZ, 60W; Product Range:-; Plug Type:

AUDIO ZONE AMP, CLS D, 20HZ-20KHZ, 60W; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 59AC8293
Product Name Audio Zone Amp, Cls D, 20Hz-20Khz, 60W; Product Range Muxlab
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Car Audio, Amplifier - GTA-802 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details