JL Audio, Inc. Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω HD1200/1

Description
Our most power amplifier ever employs our advanced Single-Cycle Control switching design and R.I.P.S. technology to deliver 1200 W of clean power into any impedance between 1.5 and 4 î©, giving you the highest degree of flexibility in designing your subwoofer system. Tight power supply regulation keeps distortion down and maximizes your bass quality. From a pure sound quality perspective, we invite you to compare the real-world, in-car performance of this amplifier to any other amplifier on the market, of any type, at any price.
Description
Our most power amplifier ever employs our advanced Single-Cycle Control switching design and R.I.P.S. technology to deliver 1200 W of clean power into any impedance between 1.5 and 4 î©, giving you the highest degree of flexibility in designing your subwoofer system. Tight power supply regulation keeps distortion down and maximizes your bass quality. From a pure sound quality perspective, we invite you to compare the real-world, in-car performance of this amplifier to any other amplifier on the market, of any type, at any price.

Suppliers

Company
Product
Description
Supplier Links
Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω - HD1200/1 - JL Audio, Inc.
Miramar, FL, USA
Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω
HD1200/1
Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω HD1200/1
Our most power amplifier ever employs our advanced Single-Cycle Control switching design and R.I.P.S. technology to deliver 1200 W of clean power into any impedance between 1.5 and 4 î©, giving you the highest degree of flexibility in designing your subwoofer system. Tight power supply regulation keeps distortion down and maximizes your bass quality. From a pure sound quality perspective, we invite you to compare the real-world, in-car performance of this amplifier to any other amplifier on the market, of any type, at any price.

Our most power amplifier ever employs our advanced Single-Cycle Control switching design and R.I.P.S. technology to deliver 1200 W of clean power into any impedance between 1.5 and 4 Ω, giving you the highest degree of flexibility in designing your subwoofer system. Tight power supply regulation keeps distortion down and maximizes your bass quality. From a pure sound quality perspective, we invite you to compare the real-world, in-car performance of this amplifier to any other amplifier on the market, of any type, at any price.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HD1200/1
Product Name Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD27400GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 dB
View Details
2 suppliers
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details