Murata Electronics RF Switches XM2400SN-AL0901

Description
RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 8-QFN (2x2)
Description
RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 8-QFN (2x2)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - XM2400SN-AL0901 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
XM2400SN-AL0901
RF Switches XM2400SN-AL0901
RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 8-QFN (2x2)

RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 8-QFN (2x2)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number XM2400SN-AL0901
Product Name RF Switches
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω - USB-2SP2T-DCH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details