Murata Electronics RF Switches XM0860SR-DL0801

Description
RF Switch IC SPDT 3 GHz 6-QFN (1x1)
Description
RF Switch IC SPDT 3 GHz 6-QFN (1x1)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - XM0860SR-DL0801 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
XM0860SR-DL0801
RF Switches XM0860SR-DL0801
RF Switch IC SPDT 3 GHz 6-QFN (1x1)

RF Switch IC SPDT 3 GHz 6-QFN (1x1)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number XM0860SR-DL0801
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 800 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive, High Isolation SPDT Switch - QPC6324 - Qorvo
Specs
Package Type SMT
Frequency Range 5 to 6000 MHz
Insertion Loss 0.9000 dB
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details