Murata Electronics Ceramic Filters SFVLF10M7LF00-B0

Description
10.7MHz Center FM Ceramic Filter 25kHz 330Ohm 3-SIP, 2.50mm pitch
Request a Quote Datasheet
Description
10.7MHz Center FM Ceramic Filter 25kHz 330Ohm 3-SIP, 2.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-4712-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4712-ND
Ceramic Filters 490-4712-ND
10.7MHz Center FM Ceramic Filter 25kHz 330Ohm 3-SIP, 2.50mm pitch

10.7MHz Center FM Ceramic Filter 25kHz 330Ohm 3-SIP, 2.50mm pitch

Buy Now Datasheet
Filters - Ceramic Filters - SFVLF10M7LF00-B0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
SFVLF10M7LF00-B0
Filters - Ceramic Filters SFVLF10M7LF00-B0
Win Source Part Number: 1350683-SFVLF10M7LF0 0-B0 Category: Filters - Ceramic Filters Series: CERAFIL®, SFVLF Package: Bulk Size / Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) Standard Package: 500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 5.5dB Filter Type: FM Height (Max): 0.354" (9.00mm) Bandwidth: 25 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: SFVLF Product Status: Obsolete

Win Source Part Number: 1350683-SFVLF10M7LF00-B0
Category: Filters - Ceramic Filters
Series: CERAFIL®, SFVLF
Package: Bulk
Size / Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm)
Standard Package: 500
Impedance: 330Ohm
Frequency: 10.7MHz Center
Insertion Loss: 5.5dB
Filter Type: FM
Height (Max): 0.354" (9.00mm)
Bandwidth: 25 kHz
Mounting Type: Through Hole
Package / Case: 3-SIP, 2.50mm pitch
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: SFVLF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-4712-ND SFVLF10M7LF00-B0
Product Name Ceramic Filters Filters - Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

7 to 18GHz – High Pass Filter - UIYHPF2822A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5900 MHz
View Details
Low Pass Filter - 5o2735120 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 108 MHz
View Details
RF Filters - 2312-QPQ1903TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details