Manufacturer: Murata Electronics North America
Win Source Part Number: 894270-SFSKB2M30GF00
Series: CERAFIL®, SFSKB
Features: 2.3MHz Center Discrimator Ceramic Filter 75 kHz 1kOhm 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SFSKB
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | SFSKB2M30GF00-R1 |
| Product Name | Ceramic Filters - SFSKB2M30GF00-R1 |