522 to 524 MHz band pass filter with 1.5 dB maximum insertion loss, 1.45 maximum VSWR, and 100 W power handling, available in N-F or SMA-F connector options, operating from -40 to +85 °C, with ≥40 dB rejection at 27-497 MHz and 551 MHz, ≥65 dB at 1000-2900 MHz, and ≥85 dB at 3200-4000 MHz. Mechanical dimensions are 91.0 mm length and 85.0 mm width. Military, space, and commercial applications supported.
522 to 524MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF9191A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 4000 MHz |
| Bandwidth | 522000 to 524000 kHz |