Murata Electronics Ceramic Filters - SFECV10M7CQ0C01-R0 SFECV10M7CQ0C01-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 837107-SFECV10M7CQ0C 01-R0 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 837107-SFECV10M7CQ0C 01-R0 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - SFECV10M7CQ0C01-R0
SFECV10M7CQ0C01-R0
Ceramic Filters - SFECV10M7CQ0C01-R0 SFECV10M7CQ0C01-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 837107-SFECV10M7CQ0C 01-R0 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 837107-SFECV10M7CQ0C01-R0
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number SFECV10M7CQ0C01-R0
Product Name Ceramic Filters - SFECV10M7CQ0C01-R0
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Band Pass Filter, 8200 - 9800 MHz, 50Ω - ABF-9G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 9000 dB
View Details
2 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
DC-2850MHz – Low Pass Filter - UIYLPF8032A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3200 to 18000 MHz
View Details
4400-5000MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(4400/5000)-1442S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 8000 MHz
Insertion Loss 3 dB
View Details