Murata Electronics Ceramic Filters - SFECF10M8PF00-R0 SFECF10M8PF00-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 712093-SFECF10M8PF00 -R0 Manufacturer Homepage: www.murata.com Reference case: DFN-6R Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 712093-SFECF10M8PF00 -R0 Manufacturer Homepage: www.murata.com Reference case: DFN-6R Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - SFECF10M8PF00-R0
SFECF10M8PF00-R0
Ceramic Filters - SFECF10M8PF00-R0 SFECF10M8PF00-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 712093-SFECF10M8PF00 -R0 Manufacturer Homepage: www.murata.com Reference case: DFN-6R Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 712093-SFECF10M8PF00-R0
Manufacturer Homepage: www.murata.com
Reference case: DFN-6R
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number SFECF10M8PF00-R0
Product Name Ceramic Filters - SFECF10M8PF00-R0
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCQ-3652+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 43250 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
DC-3GHz – Low Pass Filter - UIYLPF4832A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3500 to 6000 MHz
View Details
2400-2500MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2450/100)-1739S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details