Murata Electronics Ceramic Filters - SFECF10M7DF00-R0 SFECF10M7DF00-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 794125-SFECF10M7DF00 -R0 Series: CERAFIL, SFECF Packaging: Reel package Package: 1412 (3531 Metric), 6 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 6dB Filter Type: FM Bandwidth: 150kHz Family Name: SFECF Categories: Filters Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm) Height (Maximum): 0.055" (1.40mm) Introduction Date: February 10, 2006 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 794125-SFECF10M7DF00 -R0 Series: CERAFIL, SFECF Packaging: Reel package Package: 1412 (3531 Metric), 6 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 6dB Filter Type: FM Bandwidth: 150kHz Family Name: SFECF Categories: Filters Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm) Height (Maximum): 0.055" (1.40mm) Introduction Date: February 10, 2006 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - SFECF10M7DF00-R0
SFECF10M7DF00-R0
Ceramic Filters - SFECF10M7DF00-R0 SFECF10M7DF00-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 794125-SFECF10M7DF00 -R0 Series: CERAFIL, SFECF Packaging: Reel package Package: 1412 (3531 Metric), 6 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 6dB Filter Type: FM Bandwidth: 150kHz Family Name: SFECF Categories: Filters Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm) Height (Maximum): 0.055" (1.40mm) Introduction Date: February 10, 2006 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 794125-SFECF10M7DF00-R0
Series: CERAFIL, SFECF
Packaging: Reel package
Package: 1412 (3531 Metric), 6 PC Pad
Mounting: SMD
Impedance: 330 Ohm
Frequency: 10.7MHz Center
Insertion Loss: 6dB
Filter Type: FM
Bandwidth: 150kHz
Family Name: SFECF
Categories: Filters
Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm)
Height (Maximum): 0.055" (1.40mm)
Introduction Date: February 10, 2006
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Filters - 490-4678-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4678-2-ND
Ceramic Filters 490-4678-2-ND
10.7MHz Center FM Ceramic Filter 150kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

10.7MHz Center FM Ceramic Filter 150kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SFECF10M7DF00-R0 490-4678-2-ND
Product Name Ceramic Filters - SFECF10M7DF00-R0 Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-4GHz – Low Pass Filter - UIYLPF4125A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4700 to 8000 MHz
View Details
Band Pass Filter - 5o2648250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 130 to 700 MHz
View Details
L5 Low Loss GPS SAW Filter - QPQ1062 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1161 to 1192 MHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details