Band pass filter for wireless communication, radar, audio, and biomedical signal processing with a frequency range of 130 to 700 MHz, 50 Ω impedance, 2 W power handling, and operating temperature from -30 to +70 °C. Packaged in a black enclosure measuring 48 × 25 × 20 mm with N female, BNC female, or SMA female connectors depending on variant. Insertion loss ranges from 1.5 to 7.5 dB across bands, with minimum 40 dB rejection outside passbands. Standard one-year warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2648250 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 130 to 700 MHz |