Tymphany Corporation Speakers HDS-P830933

Description
6.95 Ohms Woofer Speaker 40W 55Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
6.95 Ohms Woofer Speaker 40W 55Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - HDS-P830933-ND - DigiKey
Thief River Falls, MN, United States
6.95 Ohms Woofer Speaker 40W 55Hz ~ 5kHz Top Round

6.95 Ohms Woofer Speaker 40W 55Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number HDS-P830933-ND
Product Name Speakers
Resonance Frequency 61 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Car Audio, Full Range Speaker - SR50 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details