AMETEK Programmable Power AC Source 1751B

Description
The 1751B is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1750VA Power Factor: Unity to ±.7 Output Voltage: 0-32, 0-130, 0-260 VAC Frequency Range: 45 Hz to 5 kHz Output Distortion is less than .9% in 45 Hz to 5 kHz and less than .5% in 100 Hz to 1 kHz Output Noise: 70 dB below full output Output Protection: Overload and short circuit protected, output recovers immediately when overload or short is removed The Elgar 1751B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power.
Datasheet
Description
The 1751B is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1750VA Power Factor: Unity to ±.7 Output Voltage: 0-32, 0-130, 0-260 VAC Frequency Range: 45 Hz to 5 kHz Output Distortion is less than .9% in 45 Hz to 5 kHz and less than .5% in 100 Hz to 1 kHz Output Noise: 70 dB below full output Output Protection: Overload and short circuit protected, output recovers immediately when overload or short is removed The Elgar 1751B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 1751B
The 1751B is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1750VA Power Factor: Unity to ±.7 Output Voltage: 0-32, 0-130, 0-260 VAC Frequency Range: 45 Hz to 5 kHz Output Distortion is less than .9% in 45 Hz to 5 kHz and less than .5% in 100 Hz to 1 kHz Output Noise: 70 dB below full output Output Protection: Overload and short circuit protected, output recovers immediately when overload or short is removed The Elgar 1751B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power.

The 1751B is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 1750VA
  • Power Factor: Unity to ±.7
  • Output Voltage: 0-32, 0-130, 0-260 VAC
  • Frequency Range: 45 Hz to 5 kHz
  • Output Distortion is less than .9% in 45 Hz to 5 kHz and less than .5% in 100 Hz to 1 kHz
  • Output Noise: 70 dB below full output
  • Output Protection: Overload and short circuit protected, output recovers immediately when overload or short is removed

The Elgar 1751B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1751B
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC ASM Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage ? to 600.0 volts
DC Output Power 1700 watts
View Details