Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFL18ST706H1A3D NFL18ST706H1A3D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 844045-NFL18ST706H1A 3D Series: EMIFIL®, NFL18 Features: EMI Filter Order 1 Channel 75 mA Package: Reel - TR Family Name: NFL18ST Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11837-6, NFL18ST706H1A3D-ND, 490-11837-1, 490-11837-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 844045-NFL18ST706H1A 3D Series: EMIFIL®, NFL18 Features: EMI Filter Order 1 Channel 75 mA Package: Reel - TR Family Name: NFL18ST Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11837-6, NFL18ST706H1A3D-ND, 490-11837-1, 490-11837-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFL18ST706H1A3D
NFL18ST706H1A3D
EMI/RFI Filters (LC, RC Networks) - NFL18ST706H1A3D NFL18ST706H1A3D
Manufacturer: Murata Electronics North America Win Source Part Number: 844045-NFL18ST706H1A 3D Series: EMIFIL®, NFL18 Features: EMI Filter Order 1 Channel 75 mA Package: Reel - TR Family Name: NFL18ST Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11837-6, NFL18ST706H1A3D-ND, 490-11837-1, 490-11837-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 844045-NFL18ST706H1A3D
Series: EMIFIL®, NFL18
Features: EMI Filter Order 1 Channel 75 mA
Package: Reel - TR
Family Name: NFL18ST
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-11837-6, NFL18ST706H1A3D-ND, 490-11837-1, 490-11837-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFL18ST706H1A3D
Product Name EMI/RFI Filters (LC, RC Networks) - NFL18ST706H1A3D
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-1143-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25900 MHz
View Details
2 suppliers
Band Stop Filter - 5o29147680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details