Qorvo 6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter QPQ5604

Description
The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band.
Request a Quote
Description
The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5604 - Qorvo
Greensboro, NC, United States
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter
QPQ5604
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter QPQ5604
The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band.

The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ5604
Product Name 6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 5984 to 7125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1034402 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
View Details
6 GHz Wi-Fi U-NII 7-8 bandBoost™ Filter - QPQ5602 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 2312-QPQ5500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details
Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details