UIY Inc. RF Band Pass Filter UIYBPF100104A

Description
400 to 438MHz – Band Pass Filter
Request a Quote
Description
400 to 438MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 to 438 MHz band pass filter with insertion loss of 1.0 dB max, pass band VSWR of 1.25 max, and power handling of 20 W. Operating temperature range is -40 to +85°C. Available with SMA-F or N-F connectors. Attenuation is 50 dB from DC to 380 MHz and 440 to 1450 MHz for the 400-403 MHz variant, and 50 dB from DC to 419 MHz and 47 dB from 455 to 1300 MHz for the 434-438 MHz variant. Mechanical dimensions are 100.0 mm length by 92.0 mm width with a through-hole of diameter 4.5 mm.

Datasheet Summary
Powered by GS/AI

400 to 438 MHz band pass filter with insertion loss of 1.0 dB max, pass band VSWR of 1.25 max, and power handling of 20 W. Operating temperature range is -40 to +85°C. Available with SMA-F or N-F connectors. Attenuation is 50 dB from DC to 380 MHz and 440 to 1450 MHz for the 400-403 MHz variant, and 50 dB from DC to 419 MHz and 47 dB from 455 to 1300 MHz for the 434-438 MHz variant. Mechanical dimensions are 100.0 mm length by 92.0 mm width with a through-hole of diameter 4.5 mm.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF100104A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF100104A
RF Band Pass Filter UIYBPF100104A
400 to 438MHz – Band Pass Filter

400 to 438MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF100104A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 400000 to 438000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6023A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8000 MHz
View Details
RF Band Pass Filter - UIYBPF7855A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Bandwidth 1.35E6 to 1.79E6 kHz
View Details
3.8 to 18GHz – High Pass Filter - UIYHPF3025B - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 500 to 2900 MHz
View Details
DC-900MHz – Low Pass Filter - UIYLPF8863A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1200 to 2000 MHz
View Details