Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM474E03RB NCP18WM474E03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886946-NCP18WM474E03 RB Series: NCP18 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 470k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP18WM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8457-6, 490-8457-2, 490-8457-1, NCP18WM474E03RB-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886946-NCP18WM474E03 RB Series: NCP18 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 470k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP18WM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8457-6, 490-8457-2, 490-8457-1, NCP18WM474E03RB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM474E03RB - 886946-NCP18WM474E03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM474E03RB
886946-NCP18WM474E03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM474E03RB 886946-NCP18WM474E03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 886946-NCP18WM474E03 RB Series: NCP18 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 470k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP18WM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8457-6, 490-8457-2, 490-8457-1, NCP18WM474E03RB-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 886946-NCP18WM474E03RB
Series: NCP18
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 470k 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP18WM
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8533.40.8070
Other Part Number: 490-8457-6, 490-8457-2, 490-8457-1, NCP18WM474E03RB-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 886946-NCP18WM474E03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM474E03RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015A-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N - TLE4929C-X2A-M38N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details