The FS2T.0.1E.025 is a thermal mass flow sensor for gas flow measurement with direction detection, housed in a 5.0 x 3.5 x 0.60 mm package with 25 mm wire length. It operates in half-bridge mode from 0 m/s to 1 m/s (0 ml/min to 50 ml/min with ~1 mm tube ID) and includes a bare sensor element resistant to +450 °C. The sensor has a response time of less than 0.5 s, an accuracy of less than 2% of the measured value, and an operating temperature range of -20 °C to +150 °C. It uses platinum technology with no moving parts, exhibits excellent long-term stability and reproducibility, and is connected via 0.2 mm enameled copper wire.
Flow range from 0 to 1 m/s (half bridge mode), -20 °C to +150 °C, detection of flow direction
The Thermal gas flow sensor FS2 boasts excellent long-term stability and reproduceability. It detects flow direction and measures a flow range from 0 to 1 m/s (half bridge mode) and operates between -20 °C to +150 °C.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | FS2T.0.1E.025 |
| Product Name | Thermal gas flow sensor FS2 |
| Sensor Type | Flow Sensor |