Rochester Electronics Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA LM26CIM5X-PHA

Description
Manufacturer: National Semiconductor Win Source Part Number: 877231-LM26CIM5X-PHA Operating Temperature Range: -55°C ~ 125°C Features: Thermostat 50°C Active Low Open Drain SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Family Name: LM26 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 877231-LM26CIM5X-PHA Operating Temperature Range: -55°C ~ 125°C Features: Thermostat 50°C Active Low Open Drain SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Family Name: LM26 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA
877231-LM26CIM5X-PHA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA 877231-LM26CIM5X-PHA
Manufacturer: National Semiconductor Win Source Part Number: 877231-LM26CIM5X-PHA Operating Temperature Range: -55°C ~ 125°C Features: Thermostat 50°C Active Low Open Drain SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Family Name: LM26 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 877231-LM26CIM5X-PHA
Operating Temperature Range: -55°C ~ 125°C
Features: Thermostat 50°C Active Low Open Drain SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Family Name: LM26
Categories: Sensors
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 877231-LM26CIM5X-PHA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1515 - 1-FS63WTS-ARM/1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For industry - S13131-1536 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers