Murata Power Solutions DC DC Converters MYRGM080150B31RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1.5A 2.7V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1.5A 2.7V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGM080150B31RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1.5A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1.5A 2.7V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 0.8V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 52AH6760 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.8V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
52AH6760
Dc/dc Conv, 0.8V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 52AH6760
DC/DC CONV, 0.8V, 1.5A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:9Pins; Output Current:1.5A RoHS Compliant: Yes

DC/DC CONV, 0.8V, 1.5A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:9Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGM080150B31RATR-ND 52AH6760
Product Name DC DC Converters Dc/dc Conv, 0.8V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
15W Single & Dual DC-DC converters - PXB15-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details