Win Source Part Number: 1370163-LQW18AN18NG1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±2%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 18 nH
Current Rating (Amps): 700 mA
Shielding: Unshielded
DC Resistance (DCR): 85mOhm Max
Q @ Freq: 42 @ 250MHz
Frequency - Self Resonant: 3.5GHz
Inductance Frequency - Test: 100 MHz
18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)
18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)
18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)
FIXED IND 18NH 700MA 0.085OHM SM Product overview: LQW18AN18NG10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.085OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.085OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN18NG10D can be used for catalog matching and distributor lookup.
FIXED IND 18NH 700MA 0.085OHM SM
INDUCTOR, 18NH, 3.5GHZ, 0.7A, 0603 ROHS COMPLIANT: YES
700mA 18nH ±2% 0603 Power Inductors ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1370163-LQW18AN18NG10D | 490-6871-1-ND | 71-LQW18AN18NG10D | LQW18AN18NG10D | 76AH5625 | LQW18AN18NG10D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 700MA 0.085OHM Inductor and Choke | Fixed Inductors | Inductor, 18Nh, 3.5Ghz, 0.7A, 0603 Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Application | RF Choke | Power Choke | ||||
| Configuration | Fixed | Fixed | ||||
| Inductance Range | 0.0180 microH | 0.0180 microH | 0.0180 microH | 0.0180 microH |