Triad Magnetics AX104R Series SMD Power Shielded Inductors AX104R-101

Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Perris, California, United States
AX104R Series SMD Power Shielded Inductors
AX104R-101
AX104R Series SMD Power Shielded Inductors AX104R-101
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 4.0 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX104R-101-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX104R-101-ND
Fixed Inductors AX104R-101-ND
100µH Shielded Wirewound Inductor 1.35A 304mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.35A 304mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX104R-101 AX104R-101-ND
Product Name AX104R Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms 0.3040 ohms
Rated DC Current 1350 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers