Murata Power Solutions Fixed Inductors - LQP15MN7N5B02D LQP15MN7N5B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057364-LQP15MN7N5B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 110mA Inductance: 7.5nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057364-LQP15MN7N5B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 110mA Inductance: 7.5nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP15MN7N5B02D
1057364-LQP15MN7N5B02D
Fixed Inductors - LQP15MN7N5B02D 1057364-LQP15MN7N5B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057364-LQP15MN7N5B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 110mA Inductance: 7.5nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057364-LQP15MN7N5B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 110mA
Inductance: 7.5nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 5.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 110MA 1.1OHM Inductor and Choke - 71-LQP15MN7N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110MA 1.1OHM Inductor and Choke
71-LQP15MN7N5B02D
SMD 110MA 1.1OHM Inductor and Choke 71-LQP15MN7N5B02D
FIXED IND 7.5NH 110MA 1.1OHM SMD Product overview: LQP15MN7N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN7N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 110MA 1.1OHM SMD Product overview: LQP15MN7N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN7N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP15MN7N5B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP15MN7N5B02D
Fixed Inductors LQP15MN7N5B02D
FIXED IND 7.5NH 110MA 1.1OHM SMD

FIXED IND 7.5NH 110MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057364-LQP15MN7N5B02D 71-LQP15MN7N5B02D LQP15MN7N5B02D
Product Name Fixed Inductors - LQP15MN7N5B02D SMD 110MA 1.1OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0075 microH 0.0075 microH 0.0075 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details