Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQM18PZ1R0MCHD

Description
Win Source Part Number: 1370388-LQM18PZ1R0MC HD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQM18PZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 950 mA Current - Saturation (Isat): 600mA Shielding: Shielded DC Resistance (DCR): 290mOhm Max Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370388-LQM18PZ1R0MC HD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQM18PZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 950 mA Current - Saturation (Isat): 600mA Shielding: Shielded DC Resistance (DCR): 290mOhm Max Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370388-LQM18PZ1R0MCHD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370388-LQM18PZ1R0MCHD
Inductors, Coils, Chokes - Fixed Inductors 1370388-LQM18PZ1R0MCHD
Win Source Part Number: 1370388-LQM18PZ1R0MC HD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQM18PZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 950 mA Current - Saturation (Isat): 600mA Shielding: Shielded DC Resistance (DCR): 290mOhm Max Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370388-LQM18PZ1R0MCHD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQM18PZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 µH
Current Rating (Amps): 950 mA
Current - Saturation (Isat): 600mA
Shielding: Shielded
DC Resistance (DCR): 290mOhm Max
Frequency - Self Resonant: 80MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-15979-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15979-2-ND
Fixed Inductors 490-15979-2-ND
1µH Shielded Multilayer Inductor 950mA 290mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15979-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15979-1-ND
Fixed Inductors 490-15979-1-ND
1µH Shielded Multilayer Inductor 950mA 290mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15979-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15979-6-ND
Fixed Inductors 490-15979-6-ND
1µH Shielded Multilayer Inductor 950mA 290mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1UH 950MA 290MOHM Inductor and Choke - 71-LQM18PZ1R0MCHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 950MA 290MOHM Inductor and Choke
71-LQM18PZ1R0MCHD
SMD 1UH 950MA 290MOHM Inductor and Choke 71-LQM18PZ1R0MCHD
FIXED IND 1UH 950MA 290MOHM SMD Product overview: LQM18PZ1R0MCHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 950MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 950MA, 290MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PZ1R0MCHD can be used for catalog matching and distributor lookup.

FIXED IND 1UH 950MA 290MOHM SMD Product overview: LQM18PZ1R0MCHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 950MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 950MA, 290MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PZ1R0MCHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 80Mhz, 0603 Rohs Compliant Murata - 76AH5511 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 80Mhz, 0603 Rohs Compliant Murata
76AH5511
Inductor, 1Uh, 80Mhz, 0603 Rohs Compliant Murata 76AH5511
INDUCTOR, 1UH, 80MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 80MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM18PZ1R0MCHD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PZ1R0MCHD
Fixed Inductors LQM18PZ1R0MCHD
FIXED IND 1UH 950MA 290MOHM SMD

FIXED IND 1UH 950MA 290MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQM18PZ1R0MCHD
Inductors/Coils/Transformers >> Power Inductors LQM18PZ1R0MCHD
1uH ±20% 0603 Power Inductors ROHS

1uH ±20% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1370388-LQM18PZ1R0MCHD 490-15979-2-ND 71-LQM18PZ1R0MCHD 76AH5511 LQM18PZ1R0MCHD LQM18PZ1R0MCHD
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1UH 950MA 290MOHM Inductor and Choke Inductor, 1Uh, 80Mhz, 0603 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke Power Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Specs
Application RF Choke
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details