Coilcraft, Inc. 016008F (0402) Ferrite Chip Inductors 016008F-18N

Description
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH
Request a Quote Datasheet
Description
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Cary, IL, USA
016008F (0402) Ferrite Chip Inductors
016008F-18N
016008F (0402) Ferrite Chip Inductors 016008F-18N
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH

The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity.

  • World’s smallest high-frequency-wirewound chip inductor
  • High inductance values in 016008 package (metric 0402)
  • Exceptionally low DCR – lower than all thin film type
  • Inductance values up to 120 nH
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 016008F-18N
Product Name 016008F (0402) Ferrite Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 0.0180 microH
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details