TE Connectivity Chokes 2-1624116-7

Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .2 Impedance (OHM) : 60 Product Type Features Package Size Code : 0603
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .2 Impedance (OHM) : 60 Product Type Features Package Size Code : 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chokes - 2-1624116-7 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .2 Impedance (OHM) : 60 Product Type Features Package Size Code : 0603

Dimensions


  • Passive Component Dimensions (MM) : 1.6 x .8 x .8

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .2
  • Impedance (OHM) : 60

Product Type Features


  • Package Size Code : 0603
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2-1624116-7
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details