SCHURTER Inc Magnetically Compensated Choke, compact DKFP

Description
Description Current compensated choke THT-terminals Multiple PCB-mounting options High inductance and compact dimensions Multiple pin configurations Applications Attenuation of common mode interferences Designed for 230/400 VAC applications Chopper amplifiers DC drives and stepper motor controls Switching power supplies
Request a Quote
Description
Description Current compensated choke THT-terminals Multiple PCB-mounting options High inductance and compact dimensions Multiple pin configurations Applications Attenuation of common mode interferences Designed for 230/400 VAC applications Chopper amplifiers DC drives and stepper motor controls Switching power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DKFP series consists of magnetically compensated common mode chokes with THT terminals, designed for attenuation of electromagnetic interference in 230/400 VAC applications such as switching power supplies, DC drives, and stepper motor controls. The chokes are available in multiple case sizes with pin configurations ranging from 2 to 4 pins, and offer inductance values from 0.5 mH to 47 mH with a tolerance of -30% to +50%. Rated current ranges from 0.3 A to 8 A at 40 °C ambient temperature, with an allowable operating temperature range of -40 °C to 125 °C. The components are constructed with UL 94V-0 rated materials and comply with IEC 60068-1 climatic category 40/125/56. Universal approvals include UL UR File No. E72928, CE, UKCA, RoHS 2011/65/EU, China RoHS, and REACH. Weight varies from 1 g to 55 g depending on variant.

Datasheet Summary
Powered by GS/AI

The DKFP series consists of magnetically compensated common mode chokes with THT terminals, designed for attenuation of electromagnetic interference in 230/400 VAC applications such as switching power supplies, DC drives, and stepper motor controls. The chokes are available in multiple case sizes with pin configurations ranging from 2 to 4 pins, and offer inductance values from 0.5 mH to 47 mH with a tolerance of -30% to +50%. Rated current ranges from 0.3 A to 8 A at 40 °C ambient temperature, with an allowable operating temperature range of -40 °C to 125 °C. The components are constructed with UL 94V-0 rated materials and comply with IEC 60068-1 climatic category 40/125/56. Universal approvals include UL UR File No. E72928, CE, UKCA, RoHS 2011/65/EU, China RoHS, and REACH. Weight varies from 1 g to 55 g depending on variant.

Suppliers

Company
Product
Description
Supplier Links
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Santa Rosa, CA, United States
Magnetically Compensated Choke, compact
DKFP
Magnetically Compensated Choke, compact DKFP
Description Current compensated choke THT-terminals Multiple PCB-mounting options High inductance and compact dimensions Multiple pin configurations Applications Attenuation of common mode interferences Designed for 230/400 VAC applications Chopper amplifiers DC drives and stepper motor controls Switching power supplies

Description

  • Current compensated choke
  • THT-terminals
  • Multiple PCB-mounting options
  • High inductance and compact dimensions
  • Multiple pin configurations

Applications

  • Attenuation of common mode interferences
  • Designed for 230/400 VAC applications
  • Chopper amplifiers
  • DC drives and stepper motor controls
  • Switching power supplies
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Inductors, Coils, and Chokes
Product Number DKFP
Product Name Magnetically Compensated Choke, compact
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
Inductance Tolerance -30 to 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details