Win Source Part Number: 998310-LFL211G84TC1A
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Package / Case: 0805 (2012 Metric), 8 PC Pad
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: LFL21
Product Status: Not For New Designs
RF FILTER SIGNAL CONDITION 0805
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | LFL211G84TC1A005 | LFL211G84TC1A005 |
| Product Name | Filters - RF Filters | RF Filters |
| Package Type | Surface Mount |