A low-pass filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar systems, with a frequency range of DC to 3600 MHz. It features an insertion loss of 1.0 dB, a VSWR of 1.8, and 45 dB rejection at 4300-8000 MHz, with an SMA female or N female connector option. The device has a 50 Ω impedance, handles up to 100 W of power, operates from -40 to +70 °C, and measures 99.5 × 23 × 18 mm. It is housed in a black enclosure and supports a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2799230 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 0.0 to 3600 MHz |