Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
MURATA ELECTRONICS
LFL181G95TF1D802 -- RF FILTERS
Murata Electronics
RF Filters
LFL181G95TF1D802
Description
EMI/RFI Filters (LC, RC Networks) ROHS
ODG (Origin Data Global)
Done
Description
EMI/RFI Filters (LC, RC Networks) ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
LFL181G95TF1D802
RF Filters
LFL181G95TF1D802
EMI/RFI Filters (LC, RC Networks) ROHS
EMI/RFI Filters (LC, RC Networks) ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Filters and Microwave Filters
Product Number
LFL181G95TF1D802
Product Name
RF Filters
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Thin Film Band Pass Filter, 9600 - 13200 MHz, 50Ω
ABF-11R5G+
Specs
Filter Type
Bandpass
Operating Temperature
-55 to 125 C (-67 to 257 F)
Insertion Loss
11.4 dB
View Details
Rochester Electronics
EMI/RFI Filters (LC, RC Networks) - MAX7410EUA
MAX7410EUA
View Details
Anatech Electronics, Inc.
14100 MHz Cavity Band Pass Filter
AB14100B1150
Specs
Filter Type
Bandpass
Fc
14100 MHz
Bandwidth
800000 kHz
View Details
5o.com
Low Pass Filter
5o27158300
Specs
Filter Type
Low Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 1000 MHz
View Details