Murata Electronics Filters - RF Filters LFL181G81TC2A162

Description
Win Source Part Number: 967692-LFL181G81TC2A 162 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric) Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LFL18
Request a Quote Datasheet
Description
Win Source Part Number: 967692-LFL181G81TC2A 162 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric) Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LFL18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
LFL181G81TC2A162
Filters - RF Filters LFL181G81TC2A162
Win Source Part Number: 967692-LFL181G81TC2A 162 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric) Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LFL18

Win Source Part Number: 967692-LFL181G81TC2A162
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.028" (0.70mm)
Package / Case: 0603 (1608 Metric)
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: LFL18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number LFL181G81TC2A162
Product Name Filters - RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

24 to 29GHz – Band Pass Filter - UIYBPF3514C - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 2.90E7 kHz
View Details
8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers