Murata Electronics RF Filters LFD21868MMF5E233

Description
RF FILTER BALANCE 869.5MHZ 0805
Request a Quote Datasheet
Description
RF FILTER BALANCE 869.5MHZ 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 490-LFD21868MMF5E233TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BALANCE 869.5MHZ 0805

RF FILTER BALANCE 869.5MHZ 0805

Buy Now Datasheet
Filters - RF Filters - LFD21868MMF5E233 - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
LFD21868MMF5E233
Filters - RF Filters LFD21868MMF5E233
Win Source Part Number: 1337595-LFD21868MMF5 E233 Category: Filters - RF Filters Series: LFD Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Standard Package: 4,000 Frequency: 869.5MHz Center Insertion Loss: 2.5dB Filter Type: Balance Height (Max): 0.039" (1.00mm) Bandwidth: 13MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics

Win Source Part Number: 1337595-LFD21868MMF5E233
Category: Filters - RF Filters
Series: LFD
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Standard Package: 4,000
Frequency: 869.5MHz Center
Insertion Loss: 2.5dB
Filter Type: Balance
Height (Max): 0.039" (1.00mm)
Bandwidth: 13MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-LFD21868MMF5E233TR-ND LFD21868MMF5E233
Product Name RF Filters Filters - RF Filters
Filter Technology Passive Filter
Filter Type Balance
Fc 870 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11620A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Bandwidth 2.00E6 to 2.40E6 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Band Pass Filter - 5o2637140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 18000 to 23000 MHz
View Details