Murata Electronics RF Multiplexers LFD212G45DS3D345

Description
DIPLEXER 2450/5500MHZ 0805
Request a Quote Datasheet
Description
DIPLEXER 2450/5500MHZ 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 490-LFD212G45DS3D345TR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2450/5500MHZ 0805

DIPLEXER 2450/5500MHZ 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 490-LFD212G45DS3D345TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - DP-8010 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40100680 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 3 dB
View Details
2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details