Win Source Part Number: 988828-LFD18859MDP2B
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.028" (0.70mm)
Package / Case: 0603 (1608 Metric), 4 PC Pad
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: LFD18
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | LFD18859MDP2B878 |
| Product Name | Filters - RF Filters |