Murata Electronics Integrated Circuits (ICs) - RF & Radio - Diplexers LFD181G58DP8D754

Description
Integrated Circuits (ICs) - RF & Radio - Diplexers
Description
Integrated Circuits (ICs) - RF & Radio - Diplexers

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - RF & Radio - Diplexers - LFD181G58DP8D754 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - RF & Radio - Diplexers
LFD181G58DP8D754
Integrated Circuits (ICs) - RF & Radio - Diplexers LFD181G58DP8D754
Integrated Circuits (ICs) - RF & Radio - Diplexers

Integrated Circuits (ICs) - RF & Radio - Diplexers

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number LFD181G58DP8D754
Product Name Integrated Circuits (ICs) - RF & Radio - Diplexers
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402201220 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.3 dB
View Details
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexers - NPX 700-5500MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
RX (Low) 600 to 6000 MHz
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details