Duplexer for mobile, public safety, and military communication systems operating between 470 MHz and 510 MHz with two channels, featuring 80 dB minimum isolation, 1.0 dB maximum insertion loss, 1.3 maximum VSWR, and 100 W power handling. Mounted in a black enclosure measuring 220 × 122 × 69 mm with SMA or N female connectors, impedance of 50 Ω, and operating temperature range of -40 °C to +85 °C.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o402201220 |
| Product Name | Duplexer |
| Device Type | Duplexer |