Murata Electronics RF Multiplexers LFD152G45MUAF201

Description
DIPLEXER 6137.5/2545MHZ 0402
Request a Quote Datasheet
Description
DIPLEXER 6137.5/2545MHZ 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 490-LFD152G45MUAF201DKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 6137.5/2545MHZ 0402

DIPLEXER 6137.5/2545MHZ 0402

Buy Now Datasheet
RF Multiplexers - 490-LFD152G45MUAF201CT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 6137.5/2545MHZ 0402

DIPLEXER 6137.5/2545MHZ 0402

Buy Now Datasheet
RF Multiplexers - 490-LFD152G45MUAF201TR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 6137.5/2545MHZ 0402

DIPLEXER 6137.5/2545MHZ 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 490-LFD152G45MUAF201DKR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Multiplexer - DP-1220 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o402451650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details