Murata Electronics Rf Directional Coupler LDC311G9613B-711

Description
MULTI-LAY HYBRID COUPLER 1206 Product overview: LDC311G9613B-711 from Murata Electronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-LDC311G9613B-711 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MULTI-LAY HYBRID COUPLER 1206 Product overview: LDC311G9613B-711 from Murata Electronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-LDC311G9613B-711 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Directional Coupler - 850-LDC311G9613B-711 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-LDC311G9613B-711
Rf Directional Coupler 850-LDC311G9613B-711
MULTI-LAY HYBRID COUPLER 1206 Product overview: LDC311G9613B-711 from Murata Electronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-LDC311G9613B-711 can be used for catalog matching and distributor lookup.

MULTI-LAY HYBRID COUPLER 1206 Product overview: LDC311G9613B-711 from Murata Electronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-LDC311G9613B-711 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - LDC311G9613B-711 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
LDC311G9613B-711
RF Directional Coupler LDC311G9613B-711
RF Directional Coupler

RF Directional Coupler

Buy Now
Futian, China
Integrated Circuits (ICs) - RF & Radio - RF Coupler
LDC311G9613B-711
Integrated Circuits (ICs) - RF & Radio - RF Coupler LDC311G9613B-711
Integrated Circuits (ICs) - RF & Radio - RF Coupler

Integrated Circuits (ICs) - RF & Radio - RF Coupler

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-LDC311G9613B-711 LDC311G9613B-711 LDC311G9613B-711
Product Name Rf Directional Coupler RF Directional Coupler Integrated Circuits (ICs) - RF & Radio - RF Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
ULTRA102040013 - ULTRA102040013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218UA - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details